Southwire Company, LLC Extension Cord 025490052

Description
OUTDOOR GREEN WITH YELLOW STRIPE COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN METERS UL, CSA APPROVAL 12/3 AWG CONDUCTOR SIZE SJTW CORD TYPE 1 OUTLET(S) APPLICABLE STANDARD OSHA INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet
Description
OUTDOOR GREEN WITH YELLOW STRIPE COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN METERS UL, CSA APPROVAL 12/3 AWG CONDUCTOR SIZE SJTW CORD TYPE 1 OUTLET(S) APPLICABLE STANDARD OSHA INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 025490052 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
025490052
Extension Cord 025490052
OUTDOOR GREEN WITH YELLOW STRIPE COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN METERS UL, CSA APPROVAL 12/3 AWG CONDUCTOR SIZE SJTW CORD TYPE 1 OUTLET(S) APPLICABLE STANDARD OSHA INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
  • OUTDOOR GREEN WITH YELLOW STRIPE COLOR
  • 100 FT
  • 100 LENGTH IN FT
  • 30.48 LENGTH IN METERS
  • UL, CSA APPROVAL
  • 12/3 AWG CONDUCTOR SIZE
  • SJTW CORD TYPE
  • 1 OUTLET(S)
  • APPLICABLE STANDARD OSHA
  • INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR
  • LENGTH IN FT - UOM FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 025490052
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
United Kingdom/Ireland 13A Power Cord - 86240240 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers