Southwire Company, LLC Extension Cord 025490041

Description
RED WITH WHITE STRIPE COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN METERS UL, CSA APPROVAL 12/3 AWG CONDUCTOR SIZE SJTW CORD TYPE 1 OUTLET(S) APPLICABLE STANDARD OSHA INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet
Description
RED WITH WHITE STRIPE COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN METERS UL, CSA APPROVAL 12/3 AWG CONDUCTOR SIZE SJTW CORD TYPE 1 OUTLET(S) APPLICABLE STANDARD OSHA INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 025490041 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
025490041
Extension Cord 025490041
RED WITH WHITE STRIPE COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN METERS UL, CSA APPROVAL 12/3 AWG CONDUCTOR SIZE SJTW CORD TYPE 1 OUTLET(S) APPLICABLE STANDARD OSHA INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
  • RED WITH WHITE STRIPE COLOR
  • 100 FT
  • 100 LENGTH IN FT
  • 30.48 LENGTH IN METERS
  • UL, CSA APPROVAL
  • 12/3 AWG CONDUCTOR SIZE
  • SJTW CORD TYPE
  • 1 OUTLET(S)
  • APPLICABLE STANDARD OSHA
  • INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR
  • LENGTH IN FT - UOM FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 025490041
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

Cn Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7266 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches, Shielded - 312041-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details