Southwire Company, LLC Extension Cord 02548USA1

Description
RED, WHITE, BLUE COLOR 50 FOOT UL, UL (CANADA AND US), NEC APPROVAL OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INDUSTRIAL APPLICATION 125 VOLT AC VOLTAGE RATING 15 AMP CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, -40 TO 75 DEG C CORD TYPE 1 OUTLET(S) FEMALE PLUG OUTLET STRAIGHT BLADE MALE PLUG INLET STRIPES[TM] BRAND APPLICABLE STANDARD OSHA
Description
RED, WHITE, BLUE COLOR 50 FOOT UL, UL (CANADA AND US), NEC APPROVAL OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INDUSTRIAL APPLICATION 125 VOLT AC VOLTAGE RATING 15 AMP CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, -40 TO 75 DEG C CORD TYPE 1 OUTLET(S) FEMALE PLUG OUTLET STRAIGHT BLADE MALE PLUG INLET STRIPES[TM] BRAND APPLICABLE STANDARD OSHA

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Extension Cord
02548USA1
Extension Cord 02548USA1
RED, WHITE, BLUE COLOR 50 FOOT UL, UL (CANADA AND US), NEC APPROVAL OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INDUSTRIAL APPLICATION 125 VOLT AC VOLTAGE RATING 15 AMP CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, -40 TO 75 DEG C CORD TYPE 1 OUTLET(S) FEMALE PLUG OUTLET STRAIGHT BLADE MALE PLUG INLET STRIPES[TM] BRAND APPLICABLE STANDARD OSHA
  • RED, WHITE, BLUE COLOR
  • 50 FOOT
  • UL, UL (CANADA AND US), NEC APPROVAL
  • OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INDUSTRIAL APPLICATION
  • 125 VOLT AC VOLTAGE RATING
  • 15 AMP CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJTW, -40 TO 75 DEG C CORD TYPE
  • 1 OUTLET(S)
  • FEMALE PLUG OUTLET
  • STRAIGHT BLADE MALE PLUG INLET
  • STRIPES[TM] BRAND
  • APPLICABLE STANDARD OSHA
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 02548USA1
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Italy, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-107-569 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details