Southwire Company, LLC Extension Cord 025480064

Description
BRIGHT BLUE WITH RED STRIPE COLOR 50 FT 50 LENGTH IN FT 15.24 LENGTH IN METERS UL, CSA APPROVAL 12/3 AWG CONDUCTOR SIZE SJTW CORD TYPE 1 OUTLET(S) APPLICABLE STANDARD OSHA INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet
Description
BRIGHT BLUE WITH RED STRIPE COLOR 50 FT 50 LENGTH IN FT 15.24 LENGTH IN METERS UL, CSA APPROVAL 12/3 AWG CONDUCTOR SIZE SJTW CORD TYPE 1 OUTLET(S) APPLICABLE STANDARD OSHA INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 025480064 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
025480064
Extension Cord 025480064
BRIGHT BLUE WITH RED STRIPE COLOR 50 FT 50 LENGTH IN FT 15.24 LENGTH IN METERS UL, CSA APPROVAL 12/3 AWG CONDUCTOR SIZE SJTW CORD TYPE 1 OUTLET(S) APPLICABLE STANDARD OSHA INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
  • BRIGHT BLUE WITH RED STRIPE COLOR
  • 50 FT
  • 50 LENGTH IN FT
  • 15.24 LENGTH IN METERS
  • UL, CSA APPROVAL
  • 12/3 AWG CONDUCTOR SIZE
  • SJTW CORD TYPE
  • 1 OUTLET(S)
  • APPLICABLE STANDARD OSHA
  • INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR
  • LENGTH IN FT - UOM FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 025480064
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 60C, 144 inches - 312126-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
Power Cords - 8702209 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
Rated Voltage 250 volts
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details