Southwire Company, LLC Extension Cord 024678806

Description
BLUE COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INSTITUTIONAL AND ENTERTAINMENT INDUSTRIES APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, VINYL, -50 TO 60 DEG C CORD TYPE CONDUCTOR 41/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.352 INCH 2467 MODEL
Datasheet
Description
BLUE COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INSTITUTIONAL AND ENTERTAINMENT INDUSTRIES APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, VINYL, -50 TO 60 DEG C CORD TYPE CONDUCTOR 41/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.352 INCH 2467 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 024678806 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
024678806
Extension Cord 024678806
BLUE COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INSTITUTIONAL AND ENTERTAINMENT INDUSTRIES APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, VINYL, -50 TO 60 DEG C CORD TYPE CONDUCTOR 41/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.352 INCH 2467 MODEL
  • BLUE COLOR
  • 25 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US) APPROVAL
  • INDOOR/OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INSTITUTIONAL AND ENTERTAINMENT INDUSTRIES APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJTW, VINYL, -50 TO 60 DEG C CORD TYPE
  • CONDUCTOR 41/30 STRANDS BARE COPPER
  • CABLE OUTER DIAMETER 0.352 INCH
  • 2467 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 024678806
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8920665 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13
View Details
2 suppliers
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details