Southwire Company, LLC Extension Cord 024078804

Description
RED COLOR 25 FT NEMA 5-15 CONFIGURATION UL, CUL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION 125 VAC VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW CORD TYPE JACKET MATERIAL PVC TEMPERATURE RATING -40 TO 60 DEG C OUTER DIAMETER 0.352 INCH
Datasheet
Description
RED COLOR 25 FT NEMA 5-15 CONFIGURATION UL, CUL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION 125 VAC VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW CORD TYPE JACKET MATERIAL PVC TEMPERATURE RATING -40 TO 60 DEG C OUTER DIAMETER 0.352 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 024078804 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
024078804
Extension Cord 024078804
RED COLOR 25 FT NEMA 5-15 CONFIGURATION UL, CUL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION 125 VAC VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW CORD TYPE JACKET MATERIAL PVC TEMPERATURE RATING -40 TO 60 DEG C OUTER DIAMETER 0.352 INCH
  • RED COLOR
  • 25 FT
  • NEMA 5-15 CONFIGURATION
  • UL, CUL, CSA APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJTW CORD TYPE
  • JACKET MATERIAL PVC
  • TEMPERATURE RATING -40 TO 60 DEG C
  • OUTER DIAMETER 0.352 INCH
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 024078804
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711424 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Japanese Cord Set with Angled C13 Connector - 86277050 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
60IN 90° Style Fan Power Cord - 07190-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers