Southwire Company, LLC Extension Cord 023098803

Description
ORANGE COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, ETL APPROVAL INDOOR/OUTDOOR APPLICATION 125 V VOLTAGE RATING 10 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.315 INCH CONDUCTOR 26/30 STRANDS BARE COPPER 2309 MODEL
Datasheet
Description
ORANGE COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, ETL APPROVAL INDOOR/OUTDOOR APPLICATION 125 V VOLTAGE RATING 10 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.315 INCH CONDUCTOR 26/30 STRANDS BARE COPPER 2309 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 023098803 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
023098803
Extension Cord 023098803
ORANGE COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, ETL APPROVAL INDOOR/OUTDOOR APPLICATION 125 V VOLTAGE RATING 10 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.315 INCH CONDUCTOR 26/30 STRANDS BARE COPPER 2309 MODEL
  • ORANGE COLOR
  • 100 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US), CUL, ETL APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • 125 V VOLTAGE RATING
  • 10 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJTW, VINYL, -40 TO 60 DEG C CORD TYPE
  • APPLICABLE STANDARD OSHA
  • CABLE OUTER DIAMETER 0.315 INCH
  • CONDUCTOR 26/30 STRANDS BARE COPPER
  • 2309 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 023098803
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 2693846 - RS Components, Ltd.
Specs
Approvals RoHS; IEC 60320 1, IEC 10A / 250VAC, BS 1363 1, 50Hz, IEC 60320 3, IEC/UL 62368 1, 60Hz, UL/CSA 10A / 125VAC
Cord Length 197 inch (5000 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details