Southwire Company, LLC Extension Cord 023088803

Description
ORANGE COLOR 50 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, ETL APPROVAL INDOOR/OUTDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.315 INCH CONDUCTOR 26/30 STRANDS BARE COPPER 2308 MODEL
Datasheet
Description
ORANGE COLOR 50 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, ETL APPROVAL INDOOR/OUTDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.315 INCH CONDUCTOR 26/30 STRANDS BARE COPPER 2308 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 023088803 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
023088803
Extension Cord 023088803
ORANGE COLOR 50 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, ETL APPROVAL INDOOR/OUTDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.315 INCH CONDUCTOR 26/30 STRANDS BARE COPPER 2308 MODEL
  • ORANGE COLOR
  • 50 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US), CUL, ETL APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJTW, VINYL, -40 TO 60 DEG C CORD TYPE
  • APPLICABLE STANDARD OSHA
  • CABLE OUTER DIAMETER 0.315 INCH
  • CONDUCTOR 26/30 STRANDS BARE COPPER
  • 2308 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 023088803
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 814693-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Euro Plug 2.5A Power Cord - 86234010 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 120 inches - 412009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details