Southwire Company, LLC Extension Cord 019380008

Description
BLACK COLOR 50 FT NON-NEMA CONFIGURATION OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE 3-POLE 4-WIRE INLET APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.868 INCH JACKET MATERIAL TPE 1938 MODEL
Datasheet
Description
BLACK COLOR 50 FT NON-NEMA CONFIGURATION OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE 3-POLE 4-WIRE INLET APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.868 INCH JACKET MATERIAL TPE 1938 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 019380008 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
019380008
Extension Cord 019380008
BLACK COLOR 50 FT NON-NEMA CONFIGURATION OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE 3-POLE 4-WIRE INLET APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.868 INCH JACKET MATERIAL TPE 1938 MODEL
  • BLACK COLOR
  • 50 FT
  • NON-NEMA CONFIGURATION
  • OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • 4 CONDUCTOR(S)
  • (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE
  • SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE
  • 3-POLE 4-WIRE INLET
  • APPLICABLE STANDARD OSHA
  • CABLE OUTER DIAMETER 0.868 INCH
  • JACKET MATERIAL TPE
  • 1938 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 019380008
Product Name Extension Cord
Number of Conductors 4
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, uninsulated wires, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6000.0224 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers