Southwire Company, LLC Power Supply/Appliance Cord 019348802

Description
YELLOW COLOR 3 FT NEMA L14-30P, NEMA 5-20R CONFIGURATION CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING 10 AWG CONDUCTOR SIZE STOW, PVC, -40 TO 60 DEG C CORD TYPE STRAIGHT BLADE OUTLET LOCKING BLADE INLET APPLICABLE STANDARD OSHA CONDUCTOR BARE COPPER 104/30 STRANDED INCLUDES POWER INDICATOR LIGHT 1934 MODEL
Datasheet
Description
YELLOW COLOR 3 FT NEMA L14-30P, NEMA 5-20R CONFIGURATION CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING 10 AWG CONDUCTOR SIZE STOW, PVC, -40 TO 60 DEG C CORD TYPE STRAIGHT BLADE OUTLET LOCKING BLADE INLET APPLICABLE STANDARD OSHA CONDUCTOR BARE COPPER 104/30 STRANDED INCLUDES POWER INDICATOR LIGHT 1934 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 019348802 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
019348802
Power Supply/Appliance Cord 019348802
YELLOW COLOR 3 FT NEMA L14-30P, NEMA 5-20R CONFIGURATION CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING 10 AWG CONDUCTOR SIZE STOW, PVC, -40 TO 60 DEG C CORD TYPE STRAIGHT BLADE OUTLET LOCKING BLADE INLET APPLICABLE STANDARD OSHA CONDUCTOR BARE COPPER 104/30 STRANDED INCLUDES POWER INDICATOR LIGHT 1934 MODEL
  • YELLOW COLOR
  • 3 FT
  • NEMA L14-30P, NEMA 5-20R CONFIGURATION
  • CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION
  • 125/250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 10 AWG CONDUCTOR SIZE
  • STOW, PVC, -40 TO 60 DEG C CORD TYPE
  • STRAIGHT BLADE OUTLET
  • LOCKING BLADE INLET
  • APPLICABLE STANDARD OSHA
  • CONDUCTOR BARE COPPER 104/30 STRANDED
  • INCLUDES POWER INDICATOR LIGHT
  • 1934 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 019348802
Product Name Power Supply/Appliance Cord
Male End Type NEMA 14-30P
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
United Kingdom/Ireland 10A Power Cord - 86240280 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers