Southwire Company, LLC Extension Cord 019190008

Description
BLACK COLOR 100 FT NON-NEMA CONFIGURATION OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE 3-POLE 4-WIRE INLET APPLICABLE STANDARD OSHA CALIFORNIA-STYLE TWIST-LOCK END CABLE OUTER DIAMETER 0.868 INCH JACKET MATERIAL TPE 1919 MODEL
Datasheet
Description
BLACK COLOR 100 FT NON-NEMA CONFIGURATION OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE 3-POLE 4-WIRE INLET APPLICABLE STANDARD OSHA CALIFORNIA-STYLE TWIST-LOCK END CABLE OUTER DIAMETER 0.868 INCH JACKET MATERIAL TPE 1919 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 019190008 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
019190008
Extension Cord 019190008
BLACK COLOR 100 FT NON-NEMA CONFIGURATION OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE 3-POLE 4-WIRE INLET APPLICABLE STANDARD OSHA CALIFORNIA-STYLE TWIST-LOCK END CABLE OUTER DIAMETER 0.868 INCH JACKET MATERIAL TPE 1919 MODEL
  • BLACK COLOR
  • 100 FT
  • NON-NEMA CONFIGURATION
  • OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • 4 CONDUCTOR(S)
  • (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE
  • SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE
  • 3-POLE 4-WIRE INLET
  • APPLICABLE STANDARD OSHA
  • CALIFORNIA-STYLE TWIST-LOCK END
  • CABLE OUTER DIAMETER 0.868 INCH
  • JACKET MATERIAL TPE
  • 1919 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 019190008
Product Name Extension Cord
Number of Conductors 4
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Japan, V-Lock cord retaining, 2.0 m, Connector IEC C19, VCTF 3x2.0, black - 6051.2051 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2711424 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 96 inches - 512003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details