Southwire Company, LLC Extension Cord 019180008

Description
BLACK COLOR 50 FT NON-NEMA CONFIGURATION OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE 3-POLE 4-WIRE INLET APPLICABLE STANDARD OSHA CALIFORNIA-STYLE TWIST-LOCK END CABLE OUTER DIAMETER 0.868 INCH JACKET MATERIAL TPE 1918 MODEL
Datasheet
Description
BLACK COLOR 50 FT NON-NEMA CONFIGURATION OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE 3-POLE 4-WIRE INLET APPLICABLE STANDARD OSHA CALIFORNIA-STYLE TWIST-LOCK END CABLE OUTER DIAMETER 0.868 INCH JACKET MATERIAL TPE 1918 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 019180008 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
019180008
Extension Cord 019180008
BLACK COLOR 50 FT NON-NEMA CONFIGURATION OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE 3-POLE 4-WIRE INLET APPLICABLE STANDARD OSHA CALIFORNIA-STYLE TWIST-LOCK END CABLE OUTER DIAMETER 0.868 INCH JACKET MATERIAL TPE 1918 MODEL
  • BLACK COLOR
  • 50 FT
  • NON-NEMA CONFIGURATION
  • OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • 4 CONDUCTOR(S)
  • (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE
  • SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE
  • 3-POLE 4-WIRE INLET
  • APPLICABLE STANDARD OSHA
  • CALIFORNIA-STYLE TWIST-LOCK END
  • CABLE OUTER DIAMETER 0.868 INCH
  • JACKET MATERIAL TPE
  • 1918 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 019180008
Product Name Extension Cord
Number of Conductors 4
Unlock Full Specs
to access all available technical data

Similar Products

Chinese Cord Set with C13 Angled Connector - 86272030 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 373003-A01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
VAC19KS, Switzerland, V-Lock cord retaining, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2045 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers