Southwire Company, LLC Extension Cord 019120002

Description
YELLOW COLOR 25 FT NEMA L5-30P, NEMA 5-15R CONFIGURATION CONSTRUCTION AND MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 75 DEG C CORD TYPE 3 OUTLET(S) TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.567 INCH CABLE JACKET MATERIAL PVC 1912 MODEL
Description
YELLOW COLOR 25 FT NEMA L5-30P, NEMA 5-15R CONFIGURATION CONSTRUCTION AND MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 75 DEG C CORD TYPE 3 OUTLET(S) TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.567 INCH CABLE JACKET MATERIAL PVC 1912 MODEL

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Extension Cord
019120002
Extension Cord 019120002
YELLOW COLOR 25 FT NEMA L5-30P, NEMA 5-15R CONFIGURATION CONSTRUCTION AND MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 75 DEG C CORD TYPE 3 OUTLET(S) TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.567 INCH CABLE JACKET MATERIAL PVC 1912 MODEL
  • YELLOW COLOR
  • 25 FT
  • NEMA L5-30P, NEMA 5-15R CONFIGURATION
  • CONSTRUCTION AND MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • SJTW, VINYL, -40 TO 75 DEG C CORD TYPE
  • 3 OUTLET(S)
  • TRI-SOURCE[R] BRAND
  • APPLICABLE STANDARD OSHA
  • CABLE OUTER DIAMETER 0.567 INCH
  • CABLE JACKET MATERIAL PVC
  • 1912 MODEL
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 019120002
Product Name Extension Cord
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
International 5x16.0mm² Harmonized Cable - 86020490 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details