Southwire Company, LLC Extension Cord 017690002

Description
YELLOW COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL, CSA (CANADA AND US) APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 600 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SEOOW, PVC, -50 TO 105 DEG C CORD TYPE CABLE OUTER DIAMETER 0.585 INCH STRANDING 65/30 STRANDS BARE COPPER APPLICABLE STANDARD OSHA
Description
YELLOW COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL, CSA (CANADA AND US) APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 600 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SEOOW, PVC, -50 TO 105 DEG C CORD TYPE CABLE OUTER DIAMETER 0.585 INCH STRANDING 65/30 STRANDS BARE COPPER APPLICABLE STANDARD OSHA

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Extension Cord
017690002
Extension Cord 017690002
YELLOW COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL, CSA (CANADA AND US) APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 600 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SEOOW, PVC, -50 TO 105 DEG C CORD TYPE CABLE OUTER DIAMETER 0.585 INCH STRANDING 65/30 STRANDS BARE COPPER APPLICABLE STANDARD OSHA
  • YELLOW COLOR
  • 100 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL, CSA (CANADA AND US) APPROVAL
  • OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION
  • 600 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SEOOW, PVC, -50 TO 105 DEG C CORD TYPE
  • CABLE OUTER DIAMETER 0.585 INCH
  • STRANDING 65/30 STRANDS BARE COPPER
  • APPLICABLE STANDARD OSHA
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 017690002
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Sheet E Power Cord - 86254110 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 369003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
VAC13KS, Japan, V-Lock cord retaining, 1.5 m, Connector IEC C13, VCTF 3x0.75, black - 6051.2071 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details