Southwire Company, LLC Extension Cord 012870002

Description
YELLOW COLOR 25 FT NEMA 5-15P CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJEOW, THERMOPLASTIC ELASTOMER, -67 DEG F CORD TYPE POLAR/SOLAR[R] BRAND APPLICABLE STANDARD OSHA INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT CABLE OUTER DIAMETER 0.316 INCH PLUG AND CONNECTOR MATERIAL CLEAR PVC 1287 MODEL
Datasheet
Description
YELLOW COLOR 25 FT NEMA 5-15P CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJEOW, THERMOPLASTIC ELASTOMER, -67 DEG F CORD TYPE POLAR/SOLAR[R] BRAND APPLICABLE STANDARD OSHA INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT CABLE OUTER DIAMETER 0.316 INCH PLUG AND CONNECTOR MATERIAL CLEAR PVC 1287 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 012870002 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
012870002
Extension Cord 012870002
YELLOW COLOR 25 FT NEMA 5-15P CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJEOW, THERMOPLASTIC ELASTOMER, -67 DEG F CORD TYPE POLAR/SOLAR[R] BRAND APPLICABLE STANDARD OSHA INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT CABLE OUTER DIAMETER 0.316 INCH PLUG AND CONNECTOR MATERIAL CLEAR PVC 1287 MODEL
  • YELLOW COLOR
  • 25 FT
  • NEMA 5-15P CONFIGURATION
  • UL (CANADA AND US), CSA APPROVAL
  • OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJEOW, THERMOPLASTIC ELASTOMER, -67 DEG F CORD TYPE
  • POLAR/SOLAR[R] BRAND
  • APPLICABLE STANDARD OSHA
  • INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT
  • CABLE OUTER DIAMETER 0.316 INCH
  • PLUG AND CONNECTOR MATERIAL CLEAR PVC
  • 1287 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 012870002
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Danish 10Amp Power Cord - 86280000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details