Southland Equipment Service ETC SERIES HETC2126

Description
The most ergonomically designed seating in the industry. These advanced designed ergonomic chairs properly support balanced work postures that reduce fatigue. Torso and hip are supported so minimal force is exerted to hold the torso stable -- serves as a firm anchor providing the potential for reducing fatigue and cumulative trauma disorders. Constructed for rugged use with sturdy, 5-legged bases and contoured backrests and seats. Highly functional chairs offer Soft Touch pneumatic mechanism for quick and easy seat height adjustment. Chairs also swivel to permit easy side-to-side movement. Available in Black finish. Upholstery and other options available. FOB Delivered. Ergonomic Standard Series BTT Series...painted metal parts. Upholstered seat. Backrest with lumbar support. Tubular base. ETT Series...painted metal parts. Upholstered ergonomic seat. Backrest with lumbar support. Tubular base. EET Series...painted metal parts. Upholstered ergonomic seat/backrest. Tubular base. BTC Series...painted metal parts. Upholstered seat. Backrest with lumbar support. Cast aluminum base. ETC Series...painted metal parts. Upholstered ergonomic seat. Backrest with lumbar support. Cast aluminum base. EEC Series...painted metal parts. Upholstered ergonomic seat/backrest. Cast aluminum base. ETC-ASC Series...painted metal parts. Upholstered ergonomic seat. Backrest with lumbar support. Adjustable footring on ATF-ASC models. Cast aluminum base. Articulating seat control. Upholstery Options 1175 Blackbird Cloth NH09 Galaxy Cloth 7805 Dark Sea Cloth NH20 Jodhpurs Cloth 684 Black Vinyl For optional footrests see: ERGONOMIC FOOTREST For other options including armersts, seat controls and footrings see: ERGONOMIC STANDARD SERIES CHAIR OPTIONS GUARANTEES Biofit seating products are warranted against mechanical or structural failure due to defective material, workmanship or abnormal wear for 13 years of normal use. Pneumatic cylinders are covered for the functional lifetime of the chair or stool.

Suppliers

Company
Product
Description
Supplier Links
ETC SERIES - HETC2126 - Southland Equipment Service
Columbia, SC, USA
ETC SERIES
HETC2126
ETC SERIES HETC2126
The most ergonomically designed seating in the industry. These advanced designed ergonomic chairs properly support balanced work postures that reduce fatigue. Torso and hip are supported so minimal force is exerted to hold the torso stable -- serves as a firm anchor providing the potential for reducing fatigue and cumulative trauma disorders. Constructed for rugged use with sturdy, 5-legged bases and contoured backrests and seats. Highly functional chairs offer Soft Touch pneumatic mechanism for quick and easy seat height adjustment. Chairs also swivel to permit easy side-to-side movement. Available in Black finish. Upholstery and other options available. FOB Delivered. Ergonomic Standard Series BTT Series...painted metal parts. Upholstered seat. Backrest with lumbar support. Tubular base. ETT Series...painted metal parts. Upholstered ergonomic seat. Backrest with lumbar support. Tubular base. EET Series...painted metal parts. Upholstered ergonomic seat/backrest. Tubular base. BTC Series...painted metal parts. Upholstered seat. Backrest with lumbar support. Cast aluminum base. ETC Series...painted metal parts. Upholstered ergonomic seat. Backrest with lumbar support. Cast aluminum base. EEC Series...painted metal parts. Upholstered ergonomic seat/backrest. Cast aluminum base. ETC-ASC Series...painted metal parts. Upholstered ergonomic seat. Backrest with lumbar support. Adjustable footring on ATF-ASC models. Cast aluminum base. Articulating seat control. Upholstery Options 1175 Blackbird Cloth NH09 Galaxy Cloth 7805 Dark Sea Cloth NH20 Jodhpurs Cloth 684 Black Vinyl For optional footrests see: ERGONOMIC FOOTREST For other options including armersts, seat controls and footrings see: ERGONOMIC STANDARD SERIES CHAIR OPTIONS GUARANTEES Biofit seating products are warranted against mechanical or structural failure due to defective material, workmanship or abnormal wear for 13 years of normal use. Pneumatic cylinders are covered for the functional lifetime of the chair or stool.
  • The most ergonomically designed seating in the industry.
  • These advanced designed ergonomic chairs properly support balanced work postures that reduce fatigue.

Torso and hip are supported so minimal force is exerted to hold the torso stable -- serves as a firm anchor providing the potential for reducing fatigue and cumulative trauma disorders. Constructed for rugged use with sturdy, 5-legged bases and contoured backrests and seats. Highly functional chairs offer Soft Touch pneumatic mechanism for quick and easy seat height adjustment. Chairs also swivel to permit easy side-to-side movement. Available in Black finish. Upholstery and other options available. FOB Delivered.
Ergonomic Standard Series
BTT Series...painted metal parts. Upholstered seat. Backrest with lumbar support. Tubular base.
ETT Series...painted metal parts. Upholstered ergonomic seat. Backrest with lumbar support. Tubular base.
EET Series...painted metal parts. Upholstered ergonomic seat/backrest. Tubular base.
BTC Series...painted metal parts. Upholstered seat. Backrest with lumbar support. Cast aluminum base.
ETC Series...painted metal parts. Upholstered ergonomic seat. Backrest with lumbar support. Cast aluminum base.
EEC Series...painted metal parts. Upholstered ergonomic seat/backrest. Cast aluminum base.
ETC-ASC Series...painted metal parts. Upholstered ergonomic seat. Backrest with lumbar support. Adjustable footring on ATF-ASC models. Cast aluminum base. Articulating seat control.
Upholstery Options
1175
Blackbird Cloth
NH09 Galaxy Cloth
7805 Dark Sea Cloth
NH20 Jodhpurs Cloth
684 Black Vinyl
For optional footrests see: ERGONOMIC FOOTREST
For other options including armersts, seat controls and footrings see: ERGONOMIC STANDARD SERIES CHAIR OPTIONS
GUARANTEES
Biofit seating products are warranted against mechanical or structural failure due to defective material, workmanship or abnormal wear for 13 years of normal use. Pneumatic cylinders are covered for the functional lifetime of the chair or stool.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Seating
Product Number HETC2126
Product Name ETC SERIES
Unlock Full Specs
to access all available technical data

Similar Products