Southland Equipment Service DIVIDERPAK II - DIVIDER BOX CONTAINERS - STANDARD HDC1025

Description
All containers can be divided into compartments by length and/or width on 1.25" centers. Molded-in stacking ridge assures stacking securely with or without covers. Ideal for use in commercial, industrial, electronics or healthcare applications. Perfect for storage, assembly, fabrication and distribution uses. Handles up to 40 lbs. each container – bottom container supports loads up to 250 lbs. One set of snaps included on all containers. "No-guess" textured divider grid and numbered divider slots. HNDC products have large, flat areas on all four sides for content identification. Security tie holes on both ends of HNDC models. Standard containers available in Gray, Red, Light Blue and Dark Blue. ESD boxes in conductive XL Black. FOB Shipping Point. DIVIDERS available in Gray standard material or in Black XL conductive material. DIVIDER BOX COVERS Multiple cover options are available in a variety of materials. Choice of three versatile styles to protect your product from impact, dust and chemicals throughout your facility. FOB Shipping Point. Heavy Duty Snap-On Cover - This durable cover snaps easily and securely onto the container. Available in Solid Gray or Solid Lt. Blue, XL Black, or Clear material for easy visual inspection of contents. Light Duty Cover - This light duty cover sits easily on the container, protecting parts from dust and contaminates. Only available in Clear PVC, it allows for easy visual inspection of contents. Insert Cover - This cover rests inside the container perimeter stacking ridge. Covers are clear for easy visual inspection of contents.
Description
All containers can be divided into compartments by length and/or width on 1.25" centers. Molded-in stacking ridge assures stacking securely with or without covers. Ideal for use in commercial, industrial, electronics or healthcare applications. Perfect for storage, assembly, fabrication and distribution uses. Handles up to 40 lbs. each container – bottom container supports loads up to 250 lbs. One set of snaps included on all containers. "No-guess" textured divider grid and numbered divider slots. HNDC products have large, flat areas on all four sides for content identification. Security tie holes on both ends of HNDC models. Standard containers available in Gray, Red, Light Blue and Dark Blue. ESD boxes in conductive XL Black. FOB Shipping Point. DIVIDERS available in Gray standard material or in Black XL conductive material. DIVIDER BOX COVERS Multiple cover options are available in a variety of materials. Choice of three versatile styles to protect your product from impact, dust and chemicals throughout your facility. FOB Shipping Point. Heavy Duty Snap-On Cover - This durable cover snaps easily and securely onto the container. Available in Solid Gray or Solid Lt. Blue, XL Black, or Clear material for easy visual inspection of contents. Light Duty Cover - This light duty cover sits easily on the container, protecting parts from dust and contaminates. Only available in Clear PVC, it allows for easy visual inspection of contents. Insert Cover - This cover rests inside the container perimeter stacking ridge. Covers are clear for easy visual inspection of contents.

Suppliers

Company
Product
Description
Supplier Links
DIVIDERPAK II - DIVIDER BOX CONTAINERS - STANDARD - HDC1025 - Southland Equipment Service
Columbia, SC, USA
DIVIDERPAK II - DIVIDER BOX CONTAINERS - STANDARD
HDC1025
DIVIDERPAK II - DIVIDER BOX CONTAINERS - STANDARD HDC1025
All containers can be divided into compartments by length and/or width on 1.25" centers. Molded-in stacking ridge assures stacking securely with or without covers. Ideal for use in commercial, industrial, electronics or healthcare applications. Perfect for storage, assembly, fabrication and distribution uses. Handles up to 40 lbs. each container – bottom container supports loads up to 250 lbs. One set of snaps included on all containers. "No-guess" textured divider grid and numbered divider slots. HNDC products have large, flat areas on all four sides for content identification. Security tie holes on both ends of HNDC models. Standard containers available in Gray, Red, Light Blue and Dark Blue. ESD boxes in conductive XL Black. FOB Shipping Point. DIVIDERS available in Gray standard material or in Black XL conductive material. DIVIDER BOX COVERS Multiple cover options are available in a variety of materials. Choice of three versatile styles to protect your product from impact, dust and chemicals throughout your facility. FOB Shipping Point. Heavy Duty Snap-On Cover - This durable cover snaps easily and securely onto the container. Available in Solid Gray or Solid Lt. Blue, XL Black, or Clear material for easy visual inspection of contents. Light Duty Cover - This light duty cover sits easily on the container, protecting parts from dust and contaminates. Only available in Clear PVC, it allows for easy visual inspection of contents. Insert Cover - This cover rests inside the container perimeter stacking ridge. Covers are clear for easy visual inspection of contents.
  • All containers can be divided into compartments by length and/or width on 1.25" centers.
  • Molded-in stacking ridge assures stacking securely with or without covers.

Ideal for use in commercial, industrial, electronics or healthcare applications. Perfect for storage, assembly, fabrication and distribution uses. Handles up to 40 lbs. each container – bottom container supports loads up to 250 lbs. One set of snaps included on all containers. "No-guess" textured divider grid and numbered divider slots. HNDC products have large, flat areas on all four sides for content identification. Security tie holes on both ends of HNDC models. Standard containers available in Gray, Red, Light Blue and Dark Blue. ESD boxes in conductive XL Black. FOB Shipping Point.
DIVIDERS available in Gray standard material or in Black XL conductive material.

DIVIDER BOX COVERS

  • Multiple cover options are available in a variety of materials.
  • Choice of three versatile styles to protect your product from impact, dust and chemicals throughout your facility. FOB Shipping Point.

Heavy Duty Snap-On Cover - This durable cover snaps easily and securely onto the container. Available in Solid Gray or Solid Lt. Blue, XL Black, or Clear material for easy visual inspection of contents.
Light Duty Cover - This light duty cover sits easily on the container, protecting parts from dust and contaminates. Only available in Clear PVC, it allows for easy visual inspection of contents.
Insert Cover - This cover rests inside the container perimeter stacking ridge. Covers are clear for easy visual inspection of contents.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Industrial Containers
Product Number HDC1025
Product Name DIVIDERPAK II - DIVIDER BOX CONTAINERS - STANDARD
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1368885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details