This bumper release hopper dumps as soon as the bumper is pushed. This style also returns to the locked position automatically after it dumps. A safety lock is standard on both styles to prevent accidental dumping. A safety restraint is provided to secure the hopper to the forklift. Fork pockets measure 7 1/2" x 2 1/2". FOB Shipping Point.
Optional poly lids and casters available - contact dealer.
| Southland Equipment Service | |
|---|---|
| Product Category | Hoppers |
| Product Number | HD-300-LD |
| Product Name | SELF DUMPING HOPPER WITH BUMPER |
| Type | Self-Dumping |
| Capacity | 2000 lbs (907 kg) |
| Volume | 3 cubic yards (2.29 cubic meters) |