Southland Equipment Service BUILD-A-RAIL GUARD RAIL HBR-CC

Description
Heavy-duty guardrails protect from damage due to forklift impact. Customizable and easily assembled. Build rail systems 1, 2 or 3 rails high by just stacking rail units one on top of the other. Can be coupled together to make runs as long as needed. Make 90° corners by connecting 2 rails systems together with a corner coupler. Available in 4', 6', 8' and 10' lengths. FOB Shipping Point. Benefits of Build-A-Rail Guard Rail Stackable and side-by-side joinable units provide flexibility in guard rail system design. Highly visible, yellow powder coat painted steel units provide a durable and attractive barrier. Barriers are designed to withstand impact to keep valuable equipment safe from forklift traffic. Durable and attractive black plastic end caps close ends and tops giving finished look. Straight sections and 90° turns are easily accomplished using straight and corners couplers. Rail sections constructed of sturdy 5/32” wall 4” x 4” steel tube. Base units constructed of 5/32” wall 4” x 4” steel tube welded to 5/8” thick 10” x 10” base plates. Wedge anchors available to fit four 7/8” mounting holes in base plates.
Description
Heavy-duty guardrails protect from damage due to forklift impact. Customizable and easily assembled. Build rail systems 1, 2 or 3 rails high by just stacking rail units one on top of the other. Can be coupled together to make runs as long as needed. Make 90° corners by connecting 2 rails systems together with a corner coupler. Available in 4', 6', 8' and 10' lengths. FOB Shipping Point. Benefits of Build-A-Rail Guard Rail Stackable and side-by-side joinable units provide flexibility in guard rail system design. Highly visible, yellow powder coat painted steel units provide a durable and attractive barrier. Barriers are designed to withstand impact to keep valuable equipment safe from forklift traffic. Durable and attractive black plastic end caps close ends and tops giving finished look. Straight sections and 90° turns are easily accomplished using straight and corners couplers. Rail sections constructed of sturdy 5/32” wall 4” x 4” steel tube. Base units constructed of 5/32” wall 4” x 4” steel tube welded to 5/8” thick 10” x 10” base plates. Wedge anchors available to fit four 7/8” mounting holes in base plates.

Suppliers

Company
Product
Description
Supplier Links
BUILD-A-RAIL GUARD RAIL - HBR-CC - Southland Equipment Service
Columbia, SC, USA
BUILD-A-RAIL GUARD RAIL
HBR-CC
BUILD-A-RAIL GUARD RAIL HBR-CC
Heavy-duty guardrails protect from damage due to forklift impact. Customizable and easily assembled. Build rail systems 1, 2 or 3 rails high by just stacking rail units one on top of the other. Can be coupled together to make runs as long as needed. Make 90° corners by connecting 2 rails systems together with a corner coupler. Available in 4', 6', 8' and 10' lengths. FOB Shipping Point. Benefits of Build-A-Rail Guard Rail Stackable and side-by-side joinable units provide flexibility in guard rail system design. Highly visible, yellow powder coat painted steel units provide a durable and attractive barrier. Barriers are designed to withstand impact to keep valuable equipment safe from forklift traffic. Durable and attractive black plastic end caps close ends and tops giving finished look. Straight sections and 90° turns are easily accomplished using straight and corners couplers. Rail sections constructed of sturdy 5/32” wall 4” x 4” steel tube. Base units constructed of 5/32” wall 4” x 4” steel tube welded to 5/8” thick 10” x 10” base plates. Wedge anchors available to fit four 7/8” mounting holes in base plates.
  • Heavy-duty guardrails protect from damage due to forklift impact.
  • Customizable and easily assembled.

Build rail systems 1, 2 or 3 rails high by just stacking rail units one on top of the other. Can be coupled together to make runs as long as needed. Make 90° corners by connecting 2 rails systems together with a corner coupler. Available in 4', 6', 8' and 10' lengths. FOB Shipping Point.

Benefits of Build-A-Rail Guard Rail

  • Stackable and side-by-side joinable units provide flexibility in guard rail system design.
  • Highly visible, yellow powder coat painted steel units provide a durable and attractive barrier.
  • Barriers are designed to withstand impact to keep valuable equipment safe from forklift traffic.
  • Durable and attractive black plastic end caps close ends and tops giving finished look.
  • Straight sections and 90° turns are easily accomplished using straight and corners couplers.
  • Rail sections constructed of sturdy 5/32” wall 4” x 4” steel tube.
  • Base units constructed of 5/32” wall 4” x 4” steel tube welded to 5/8” thick 10” x 10” base plates.
  • Wedge anchors available to fit four 7/8” mounting holes in base plates.
Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Guardrails and Railings
Product Number HBR-CC
Product Name BUILD-A-RAIL GUARD RAIL
Height 0.2917 ft (0.8890 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Guardrail System - SafetyRail 2000FG - BlueWater Manufacturing, Inc.
BlueWater Manufacturing, Inc.
Specs
Type Guardrail System; Portable
Material Other / Specialty; Fiberglass
Standards OSHA
View Details
Quick-Ship Safety Hand Rail -  - MiTek Inc
Specs
Type Guardrail System; Handrail; Warehouse Railing
Material Steel
Standards IBC
View Details
ProWood® ACQ -  - Universal Forest Products
Universal Forest Products
View Details
Ornamental Railing -  - GAF
Specs
Type Architectural Railing; Balcony Railing; Decking Railing; Walkway Railing
Material Steel
Height 2.67 to 3 ft (8.13 to 9.14 dm)
View Details