Southland Equipment Service ALUMINUM LADDERS--WHEELBARROW STYLE HALWB9R

Description
Lightweight, corrosive resistant ladder is ideal for outdoor requirements. Ideal for rough surfaces - comes standard with skid plates and 10" rubber wheels. 300 lbs. capacity. Lightweight lift and wheelbarrow portability. 7" D. intermediate treads, 10" D. top step. Available in Heavy Duty Serrated Grating (G) or Solid Ribbed (R) tread. All welded unit is shipped set-up. FOB Shipping Point. Options: 20" Deep Top Step: $131.00 CAL-OSHA Options available ... contact dealer for availability and pricing (not all options available on all part numbers).
Description
Lightweight, corrosive resistant ladder is ideal for outdoor requirements. Ideal for rough surfaces - comes standard with skid plates and 10" rubber wheels. 300 lbs. capacity. Lightweight lift and wheelbarrow portability. 7" D. intermediate treads, 10" D. top step. Available in Heavy Duty Serrated Grating (G) or Solid Ribbed (R) tread. All welded unit is shipped set-up. FOB Shipping Point. Options: 20" Deep Top Step: $131.00 CAL-OSHA Options available ... contact dealer for availability and pricing (not all options available on all part numbers).

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM LADDERS--WHEELBARROW STYLE - HALWB9R - Southland Equipment Service
Columbia, SC, USA
ALUMINUM LADDERS--WHEELBARROW STYLE
HALWB9R
ALUMINUM LADDERS--WHEELBARROW STYLE HALWB9R
Lightweight, corrosive resistant ladder is ideal for outdoor requirements. Ideal for rough surfaces - comes standard with skid plates and 10" rubber wheels. 300 lbs. capacity. Lightweight lift and wheelbarrow portability. 7" D. intermediate treads, 10" D. top step. Available in Heavy Duty Serrated Grating (G) or Solid Ribbed (R) tread. All welded unit is shipped set-up. FOB Shipping Point. Options: 20" Deep Top Step: $131.00 CAL-OSHA Options available ... contact dealer for availability and pricing (not all options available on all part numbers).
  • Lightweight, corrosive resistant ladder is ideal for outdoor requirements.
  • Ideal for rough surfaces - comes standard with skid plates and 10" rubber wheels.

300 lbs. capacity. Lightweight lift and wheelbarrow portability. 7" D. intermediate treads, 10" D. top step. Available in Heavy Duty Serrated Grating (G) or Solid Ribbed (R) tread. All welded unit is shipped set-up. FOB Shipping Point.

Options:
20" Deep Top Step: $131.00
CAL-OSHA
Options available ... contact dealer for availability and pricing (not all options available on all part numbers).

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Ladders
Product Number HALWB9R
Product Name ALUMINUM LADDERS--WHEELBARROW STYLE
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 1874994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Height 2.02 ft (6.16 dm)
View Details
14
Specs
Ladder Type Rolling Ladder
Height 8.58 ft (26.16 dm)
View Details
Aluminum Maintenance Platform -  - Layher, Inc.
Specs
Ladder Type Rolling Ladder
Material Aluminum
Weight Capacity 331 to 662 lbs (150 to 300 kg)
View Details
20' Fiberglass Extension Ladder 300 lbs. Load Capacity - DXL3020-20PT - DEWALT Industrial Tool Co.
Specs
Ladder Type Extension Ladder
Material Fiberglass
Weight Capacity 300 lbs (136 kg)
View Details