These lightweight and attractive ladders can be used in warehouses, libraries, schools, hospitals, and offices. The frame is constructed of 1” square high strength aluminum tube. Rugged, all welded step and side rail assembly with built in deep ribbed stair tread for sure footing. Top step is 15”D., remaining steps are 7.5”D. All ladders ship by truck partially knocked down. See Hybrid Ladder for details regarding caster and ladder options. FOB Shipping Point.
Caster Options:
Option 1 - two 3" diameter swivel casters up front and two 3" fixed rear casters.
Option 2 - two 3" diameter swivel casters up front and two 3" swivel rear casters. Option 2 enables user to move ladder straight, laterally, or diagonally for closer positioning and tight cornering. "Grip & Roll" lift lever mobilizes all swivel casters.
Southland Equipment Service | |
---|---|
Product Category | Ladders |
Product Number | HAL24112 |
Product Name | ALUMINUM ROLLING LADDERS |
Ladder Type | Rolling Ladder |