Southland Equipment Service EXTRA HEAVY DUTY FIBERGLASS STEPLADDER H7404

Description
Extra heavy duty industrial. 375 lbs. duty rating, Type IAA. Orange non-conductive fiberglass side rails with non-irritation fabric outer mat assures a smooth trouble-free surface even after weathering. Features heavy gauge aluminum Tool-Tra-Top®. 4 solid 1/4" aluminum rivet attach top to each front and back rail. Back-up aluminum plate reinforces all top connectors. Heavy-duty 1-1/4" inside aluminum spreader bars. 3-1/4" extra wide Traction-Tred® deeply serrated aluminum steps, knee-braced and triple riveted. Full set of extra-strength knee-braced rear horizontals spaced one per foot. Lower rails reinforced with attached black non-conductive fiberglass rail shields to resist abuse. Combination rail end shield and shoe with extruded rubber slip-resistant foot pad. Front rails 3-3/8"W. Flange 1-3/16"W. Rear Rails 2"W. Flange 1-7/8"W. Steps are 3-1/4"W. Top is 7-1/4"W x 14"L. Meets ANSI and OSHA Standards. FOB Shipping Point.
Description
Extra heavy duty industrial. 375 lbs. duty rating, Type IAA. Orange non-conductive fiberglass side rails with non-irritation fabric outer mat assures a smooth trouble-free surface even after weathering. Features heavy gauge aluminum Tool-Tra-Top®. 4 solid 1/4" aluminum rivet attach top to each front and back rail. Back-up aluminum plate reinforces all top connectors. Heavy-duty 1-1/4" inside aluminum spreader bars. 3-1/4" extra wide Traction-Tred® deeply serrated aluminum steps, knee-braced and triple riveted. Full set of extra-strength knee-braced rear horizontals spaced one per foot. Lower rails reinforced with attached black non-conductive fiberglass rail shields to resist abuse. Combination rail end shield and shoe with extruded rubber slip-resistant foot pad. Front rails 3-3/8"W. Flange 1-3/16"W. Rear Rails 2"W. Flange 1-7/8"W. Steps are 3-1/4"W. Top is 7-1/4"W x 14"L. Meets ANSI and OSHA Standards. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
EXTRA HEAVY DUTY FIBERGLASS STEPLADDER - H7404 - Southland Equipment Service
Columbia, SC, USA
EXTRA HEAVY DUTY FIBERGLASS STEPLADDER
H7404
EXTRA HEAVY DUTY FIBERGLASS STEPLADDER H7404
Extra heavy duty industrial. 375 lbs. duty rating, Type IAA. Orange non-conductive fiberglass side rails with non-irritation fabric outer mat assures a smooth trouble-free surface even after weathering. Features heavy gauge aluminum Tool-Tra-Top®. 4 solid 1/4" aluminum rivet attach top to each front and back rail. Back-up aluminum plate reinforces all top connectors. Heavy-duty 1-1/4" inside aluminum spreader bars. 3-1/4" extra wide Traction-Tred® deeply serrated aluminum steps, knee-braced and triple riveted. Full set of extra-strength knee-braced rear horizontals spaced one per foot. Lower rails reinforced with attached black non-conductive fiberglass rail shields to resist abuse. Combination rail end shield and shoe with extruded rubber slip-resistant foot pad. Front rails 3-3/8"W. Flange 1-3/16"W. Rear Rails 2"W. Flange 1-7/8"W. Steps are 3-1/4"W. Top is 7-1/4"W x 14"L. Meets ANSI and OSHA Standards. FOB Shipping Point.
  • Extra heavy duty industrial. 375 lbs. duty rating, Type IAA.
  • Orange non-conductive fiberglass side rails with non-irritation fabric outer mat assures a smooth trouble-free surface even after weathering.

Features heavy gauge aluminum Tool-Tra-Top®. 4 solid 1/4" aluminum rivet attach top to each front and back rail. Back-up aluminum plate reinforces all top connectors. Heavy-duty 1-1/4" inside aluminum spreader bars. 3-1/4" extra wide Traction-Tred® deeply serrated aluminum steps, knee-braced and triple riveted. Full set of extra-strength knee-braced rear horizontals spaced one per foot. Lower rails reinforced with attached black non-conductive fiberglass rail shields to resist abuse. Combination rail end shield and shoe with extruded rubber slip-resistant foot pad. Front rails 3-3/8"W. Flange 1-3/16"W. Rear Rails 2"W. Flange 1-7/8"W. Steps are 3-1/4"W. Top is 7-1/4"W x 14"L. Meets ANSI and OSHA Standards. FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Ladders
Product Number H7404
Product Name EXTRA HEAVY DUTY FIBERGLASS STEPLADDER
Ladder Type Step Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Ladders - 1721313 - RS Components, Ltd.
Specs
Ladder Type Telescopic Ladder
Material Aluminum
Weight Capacity 331 lbs (150 kg)
View Details
Folding Ladders (4/6/8/10-ft) -  - Terra Universal, Inc.
Specs
Ladder Type Step Ladder
Material Steel
Weight Capacity 225 lbs (102 kg)
View Details
Safety Ladder System -  - Miller Fall Protection / Honeywell
Miller Fall Protection / Honeywell
Specs
Ladder Type Ladder System
View Details
6' Fiberglass Stepladder 500 lbs. Load Capacity - DXL3810-06 - DEWALT Industrial Tool Co.
Specs
Ladder Type Step Ladder
Material Fiberglass
Weight Capacity 500 lbs (227 kg)
View Details