Southern Stud Weld, Inc. CD Weld Stud Low Carbon Steel Series

Description
Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A standard prior to plating and internal threads adhere to the UNC-2B standard prior to plating, Metric and other thread sizes are available.
Description
Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A standard prior to plating and internal threads adhere to the UNC-2B standard prior to plating, Metric and other thread sizes are available.

Suppliers

Company
Product
Description
Supplier Links
CD Weld Stud Low Carbon Steel Series -  - Southern Stud Weld, Inc.
Houston, TX, USA
CD Weld Stud Low Carbon Steel Series
CD Weld Stud Low Carbon Steel Series
Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A standard prior to plating and internal threads adhere to the UNC-2B standard prior to plating, Metric and other thread sizes are available.

Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A standard prior to plating and internal threads adhere to the UNC-2B standard prior to plating, Metric and other thread sizes are available.

Supplier's Site

Technical Specifications

  Southern Stud Weld, Inc.
Product Category Studs
Product Name CD Weld Stud Low Carbon Steel Series
Attachment Welded; Threaded
Shape Round
Design Units English
Inch # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; #2 - .375"
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified - FH4-0420-20 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Stud - 938A4/316L06040109 - BUMAX®
Specs
Design Units Metric
Metric M6
Length 1.57 inch (40 mm)
View Details
 - 442511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.01 inch (51 mm)
View Details