The TL-20-203-08 draw latch from bisco industries features a robust over-center design with a wire bail for secure closure. It is constructed from either stainless steel or zinc-plated steel, providing durability and resistance to corrosion. The latch has a working load capacity of 41.7 N (approximately 9.4 lbf) and is suitable for heavy-duty applications. It includes multiple link options for application variances and can be installed using M4 (No. 6) round head screws or 4 (.156) rivets, which are not supplied. The latch is designed with both exposed and concealed mounting holes, allowing for versatile installation options. Keepers must be ordered separately for complete assembly.
Southco’s Over-Center Series Latches provide a mechanical advantage through lever actuated, over-center action that pulls panels together and holds them secure. Available in multiple sizes, these latches offer design flexibility for a variety of applications
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | TL-20-203-08 | TL-20-203-08 |
| Product Name | Toggle Style Draw Latch, Small Size, Concealed Mount, Steel | Draw Latches |
| Latch Types | Draw/Tension | Draw/Tension |