The ST series of compact hinges provide ease in positioning objects and holding them steady in any orientation. Their size and torque values fit designs ranging from the smallest web-cams and consumer electronics to portable computer screens, LCD displays, point-of-sale terminals, medical equipment and larger enclosure panels. ST hinges provide refined ergonomic performance to enhance any application with a smooth, consistent motion for a feeling of precision and quality.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Hinges (industrial) | Hinges (industrial) |
| Product Number | ST-7A2-40FB-53 | ST-7A2-40FB-53 |
| Product Name | Constant Torque Hinge, Asymmetric, Forward Torque 0.45 N-m , Reverse Torque 0.36 N-m , Rivet / Screw , Zinc Alloy, Black | Torque Hinges |
| Hinge Type | Constant Torque Friction Hinge | Constant Torque Friction Hinge |