Southco Embedded Hinges ST-7A-40FB-33

Description
Embedded Hinges
Request a Quote
Description
Embedded Hinges
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST-7A-40FB-33 Embedded Hinge from bisco industries is designed for position control with constant torque, ensuring it holds in every position without the need for adjustments. Constructed from zinc alloy with a black paint finish, it offers a long cycle life of up to 20,000 cycles within ±20% of its static torque specification. The hinge can be installed using M3 nuts or screws, which are not supplied, and requires a minimum of one Type A and one Type B hinge for proper function. This hinge is suitable for applications where space efficiency and reliable operation are critical.

Datasheet Summary
Powered by GS/AI

The ST-7A-40FB-33 Embedded Hinge from bisco industries is designed for position control with constant torque, ensuring it holds in every position without the need for adjustments. Constructed from zinc alloy with a black paint finish, it offers a long cycle life of up to 20,000 cycles within ±20% of its static torque specification. The hinge can be installed using M3 nuts or screws, which are not supplied, and requires a minimum of one Type A and one Type B hinge for proper function. This hinge is suitable for applications where space efficiency and reliable operation are critical.

Suppliers

Company
Product
Description
Supplier Links
Embedded Hinges - ST-7A-40FB-33 - bisco industries
Anaheim, CA, United States
Embedded Hinges
ST-7A-40FB-33
Embedded Hinges ST-7A-40FB-33
Embedded Hinges

Embedded Hinges

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Hinges (industrial)
Product Number ST-7A-40FB-33
Product Name Embedded Hinges
Leaf Material Zinc Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Lift Off
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.86 inch (98 mm)
View Details
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80WT - HG-JHM20T-80WT - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details