Southco Constant Torque Hinge, Asymmetric, Forward Torque 3.62 N-m , Reverse Torque 2.17 N-m , Threadstud and Nut, Zinc Alloy, Black ST-11A1-320FA-50

Description
Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in between. Hinges are available in a wide variety of sizes, materials and torque ranges to satisfy application needs across industries.
Request a Quote
Description
Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in between. Hinges are available in a wide variety of sizes, materials and torque ranges to satisfy application needs across industries.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST-11A1-320FA-50 external hinge from Bisco Industries is designed for applications requiring position control with constant torque. It features a zinc alloy body with a black paint finish, ensuring durability and resistance to wear. This hinge can hold in every position without the need for adjustments, contributing to its long cycle life, rated for 20,000 cycles within ±20% of static torque specifications. The hinge supports a maximum static radial load of 200 N (45 lbf) and an average ultimate load of 3,620 N (815 lbf). For axial loads, it has a maximum static load of 200 N (45 lbf) and an average ultimate load of 2,170 N (488 lbf). Installation requires M5 screws or nuts, which are not included. This hinge is suitable for applications where reliable and adjustable positioning is critical.

Datasheet Summary
Powered by GS/AI

The ST-11A1-320FA-50 external hinge from Bisco Industries is designed for applications requiring position control with constant torque. It features a zinc alloy body with a black paint finish, ensuring durability and resistance to wear. This hinge can hold in every position without the need for adjustments, contributing to its long cycle life, rated for 20,000 cycles within ±20% of static torque specifications. The hinge supports a maximum static radial load of 200 N (45 lbf) and an average ultimate load of 3,620 N (815 lbf). For axial loads, it has a maximum static load of 200 N (45 lbf) and an average ultimate load of 2,170 N (488 lbf). Installation requires M5 screws or nuts, which are not included. This hinge is suitable for applications where reliable and adjustable positioning is critical.

Suppliers

Company
Product
Description
Supplier Links
Constant Torque Hinge, Asymmetric, Forward Torque 3.62 N-m , Reverse Torque 2.17 N-m , Threadstud and Nut, Zinc Alloy, Black - ST-11A1-320FA-50 - Southco
Concordville, PA, United States
Constant Torque Hinge, Asymmetric, Forward Torque 3.62 N-m , Reverse Torque 2.17 N-m , Threadstud and Nut, Zinc Alloy, Black
ST-11A1-320FA-50
Constant Torque Hinge, Asymmetric, Forward Torque 3.62 N-m , Reverse Torque 2.17 N-m , Threadstud and Nut, Zinc Alloy, Black ST-11A1-320FA-50
Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in between. Hinges are available in a wide variety of sizes, materials and torque ranges to satisfy application needs across industries.

Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in between. Hinges are available in a wide variety of sizes, materials and torque ranges to satisfy application needs across industries.

Supplier's Site
External Hinges - ST-11A1-320FA-50 - bisco industries
Anaheim, CA, United States
External Hinges
ST-11A1-320FA-50
External Hinges ST-11A1-320FA-50
External Hinges

External Hinges

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Hinges (industrial) Hinges (industrial)
Product Number ST-11A1-320FA-50 ST-11A1-320FA-50
Product Name Constant Torque Hinge, Asymmetric, Forward Torque 3.62 N-m , Reverse Torque 2.17 N-m , Threadstud and Nut, Zinc Alloy, Black External Hinges
Hinge Type Constant Torque Friction Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Torque Hinges - E6-10-412S-50 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Glass Filled Nylon, Black - 96-10-310-11 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Glass Filled Nylon
View Details
2 suppliers
Positioning Hinge, Free Swinging , Stainless Steel Detent Tube, Natural, Black - C6-220 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers