Southco Constant Torque Hinge, Sy mmetric, Forward Torque 1.58 N-m , Reverse Torque 1.58 N-m , Rivet / Screw , Zinc Alloy, Black ST-11A-140SB-50

Description
Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in between. Hinges are available in a wide variety of sizes, materials and torque ranges to satisfy application needs across industries.
Request a Quote
Description
Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in between. Hinges are available in a wide variety of sizes, materials and torque ranges to satisfy application needs across industries.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST-11A-140SB-50 external hinge from bisco industries features a position control mechanism with constant torque, allowing it to hold in any position without requiring adjustments. It is designed for a long cycle life, rated for 20,000 cycles within ±20% of static torque specifications. The hinge has a maximum static radial and axial load capacity of 200 N (45 lbf) and an average ultimate load of 1,580 N (355 lbf). The material is a zinc alloy with a black paint finish, ensuring durability. Installation requires M5 screws or nuts, which are not included. This hinge is suitable for applications where reliable positioning and strength are essential.

Datasheet Summary
Powered by GS/AI

The ST-11A-140SB-50 external hinge from bisco industries features a position control mechanism with constant torque, allowing it to hold in any position without requiring adjustments. It is designed for a long cycle life, rated for 20,000 cycles within ±20% of static torque specifications. The hinge has a maximum static radial and axial load capacity of 200 N (45 lbf) and an average ultimate load of 1,580 N (355 lbf). The material is a zinc alloy with a black paint finish, ensuring durability. Installation requires M5 screws or nuts, which are not included. This hinge is suitable for applications where reliable positioning and strength are essential.

Suppliers

Company
Product
Description
Supplier Links
Constant Torque Hinge, Sy mmetric, Forward Torque 1.58 N-m , Reverse Torque 1.58 N-m , Rivet / Screw , Zinc Alloy, Black - ST-11A-140SB-50 - Southco
Concordville, PA, United States
Constant Torque Hinge, Sy mmetric, Forward Torque 1.58 N-m , Reverse Torque 1.58 N-m , Rivet / Screw , Zinc Alloy, Black
ST-11A-140SB-50
Constant Torque Hinge, Sy mmetric, Forward Torque 1.58 N-m , Reverse Torque 1.58 N-m , Rivet / Screw , Zinc Alloy, Black ST-11A-140SB-50
Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in between. Hinges are available in a wide variety of sizes, materials and torque ranges to satisfy application needs across industries.

Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in between. Hinges are available in a wide variety of sizes, materials and torque ranges to satisfy application needs across industries.

Supplier's Site
External Hinges - ST-11A-140SB-50 - bisco industries
Anaheim, CA, United States
External Hinges
ST-11A-140SB-50
External Hinges ST-11A-140SB-50
External Hinges

External Hinges

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Hinges (industrial) Hinges (industrial)
Product Number ST-11A-140SB-50 ST-11A-140SB-50
Product Name Constant Torque Hinge, Sy mmetric, Forward Torque 1.58 N-m , Reverse Torque 1.58 N-m , Rivet / Screw , Zinc Alloy, Black External Hinges
Hinge Type Constant Torque Friction Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Concealed Hinges - 96-11-420-11 - bisco industries
Specs
Hinge Type Concealed
View Details
Concealed Hinges - C6-99-309 - bisco industries
Specs
Hinge Type Concealed
View Details
Concealed Hinges - 96-151 - bisco industries
Specs
Hinge Type Concealed
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 12.4 N-m , Reverse Torque 9.0 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-620F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers