Southco Recessed Handle SC-1253

Description
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . This Snap mount pull handle has an overall length of 133.6 mm and an overall height of 35.6 mm. It is made of ABS Plastic with a Low Gloss finish and Black in colour.
Description
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . This Snap mount pull handle has an overall length of 133.6 mm and an overall height of 35.6 mm. It is made of ABS Plastic with a Low Gloss finish and Black in colour.

Suppliers

Company
Product
Description
Supplier Links
Recessed Handle - SC-1253 - Reid Supply
Norton Shores, MI, United States
Recessed Handle
SC-1253
Recessed Handle SC-1253
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . This Snap mount pull handle has an overall length of 133.6 mm and an overall height of 35.6 mm. It is made of ABS Plastic with a Low Gloss finish and Black in colour.

Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recessed Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes.


. This Snap mount pull handle has an overall length of 133.6 mm and an overall height of 35.6 mm. It is made of ABS Plastic with a Low Gloss finish and Black in colour.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number SC-1253
Product Name Recessed Handle
Handle Type FlushPull
Colors / Finishes Available Black
Handle Material Plastic
Material Description ABS Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1292-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Round Brass Instrumentation Handle - 484 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
View Details
2 suppliers
Flat Adjustable Handle - HKF, HKR - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Black or Orange Coated
Features Locking/Latching
View Details