The R4-EM-72-173 Rotary Latch is an electronic latch designed for secure access control. It operates on a voltage range of 12 to 24 VDC and features a sealed motor that protects against water and dust ingress, rated to IP56. The latch is constructed from corrosion-resistant materials, with options for plated steel or stainless steel. It utilizes a push-to-close mechanism with electronic release and offers both auto and delayed relock functionalities. The latch includes a microprocessor control for enhanced operation and can be equipped with an optional internal micro-switch to indicate latch status. It has a minimal power draw, making it efficient for various applications. The product also allows for a simple mechanical override, ensuring functionality in case of power failure.
Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide variety of applications. An integrated sensor provides feedback on latch status, and a an optional door sensor provides feedback on door status.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | R4-EM-72-173 | R4-EM-72-173 |
| Product Name | Electronic Rotary Push-to-Close Latch, Delayed Relock, Sealed Connector, M6 X 1.0, Steel Housing, Nickel Plated | Rotary Latches |
| Latch Types | Rotary; Push-to-Close | Rotary |