Southco Rotary Push-to-Close Latch, Small Size, Two Stage, Perpendicular Lever, 1/4-20 Thread, Stainless Steel, Passivate R4-10-31-101-20

Description
These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force, and latching firmly with a snug, secure fit. Shop
Request a Quote
Description
These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force, and latching firmly with a snug, secure fit. Shop
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R4-10-31-101-20 Push To Close Latch is designed for light-duty applications and features a concealed design suitable for space-limited environments. It supports both single and two-stage actuation and is compatible with a wide array of actuators. The latch includes an integrated bumper to provide an anti-vibration feature, enhancing its reliability in various applications. Constructed from steel with options for zinc plating or stainless steel, the latch is durable and resistant to corrosion. It is compliant with EN 45545-3 E60 standards, making it suitable for use in environments requiring fire safety compliance. The latch is available with different mounting styles and lever types, allowing for flexibility in installation. Accessories such as striker bolts and mounting brackets are sold separately, providing additional options for customization.

Datasheet Summary
Powered by GS/AI

The R4-10-31-101-20 Push To Close Latch is designed for light-duty applications and features a concealed design suitable for space-limited environments. It supports both single and two-stage actuation and is compatible with a wide array of actuators. The latch includes an integrated bumper to provide an anti-vibration feature, enhancing its reliability in various applications. Constructed from steel with options for zinc plating or stainless steel, the latch is durable and resistant to corrosion. It is compliant with EN 45545-3 E60 standards, making it suitable for use in environments requiring fire safety compliance. The latch is available with different mounting styles and lever types, allowing for flexibility in installation. Accessories such as striker bolts and mounting brackets are sold separately, providing additional options for customization.

Suppliers

Company
Product
Description
Supplier Links
Rotary Push-to-Close Latch, Small Size, Two Stage, Perpendicular Lever, 1/4-20 Thread, Stainless Steel, Passivate - R4-10-31-101-20 - Southco
Concordville, PA, United States
Rotary Push-to-Close Latch, Small Size, Two Stage, Perpendicular Lever, 1/4-20 Thread, Stainless Steel, Passivate
R4-10-31-101-20
Rotary Push-to-Close Latch, Small Size, Two Stage, Perpendicular Lever, 1/4-20 Thread, Stainless Steel, Passivate R4-10-31-101-20
These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force, and latching firmly with a snug, secure fit. Shop

These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force, and latching firmly with a snug, secure fit. Shop

Supplier's Site
Push To Close Latches - R4-10-31-101-20 - bisco industries
Anaheim, CA, United States
Push To Close Latches
R4-10-31-101-20
Push To Close Latches R4-10-31-101-20
Push To Close Latches

Push To Close Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number R4-10-31-101-20 R4-10-31-101-20
Product Name Rotary Push-to-Close Latch, Small Size, Two Stage, Perpendicular Lever, 1/4-20 Thread, Stainless Steel, Passivate Push To Close Latches
Latch Types Rotary; Push-to-Close
Unlock Full Specs
to access all available technical data

Similar Products