Southco Rotolock Butt-Joint Panel Fastening Latch, Side Mount, Standard Receptacle, Steel, Zinc Plate, Bright chromate R2-0002-02

Description
Southco’s R2 and R5 Panel Fastening Draw Latches pull together and connect large panels, enabling quick assembly of structures. Combining quick operation, exceptional strength and concealed mounting, R2 and R5 Panel Fastening Draw Latches provide a proven solution for joining panels, and securely closing doors. With less than one full turn of a wrench, panels can be securely joined, or disassembled for service or transport
Request a Quote
Description
Southco’s R2 and R5 Panel Fastening Draw Latches pull together and connect large panels, enabling quick assembly of structures. Combining quick operation, exceptional strength and concealed mounting, R2 and R5 Panel Fastening Draw Latches provide a proven solution for joining panels, and securely closing doors. With less than one full turn of a wrench, panels can be securely joined, or disassembled for service or transport
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R2-0002-02 Draw Latch from bisco industries is designed for concealed panel fastening and operates quickly with a hex wrench. It features a self-adjusting mechanism that ensures a tight connection. The latch is made of galvanized steel, providing durability and resistance to corrosion. Performance specifications include an average ultimate tensile load of 6200 N (1400 lbf) for tab, shallow, and mortise mounts, and an average ultimate shear load of 8900 N (2000 lbf). For front mount applications, the average ultimate tensile load is 4000 N (900 lbf). Installation options include tab, mortise, and front/rear mounting styles, with specific requirements for mounting hardware. The product is compatible with various actuation tools, and it is important to note that the latch strength is dependent on the mounting hardware and installation material used.

Datasheet Summary
Powered by GS/AI

The R2-0002-02 Draw Latch from bisco industries is designed for concealed panel fastening and operates quickly with a hex wrench. It features a self-adjusting mechanism that ensures a tight connection. The latch is made of galvanized steel, providing durability and resistance to corrosion. Performance specifications include an average ultimate tensile load of 6200 N (1400 lbf) for tab, shallow, and mortise mounts, and an average ultimate shear load of 8900 N (2000 lbf). For front mount applications, the average ultimate tensile load is 4000 N (900 lbf). Installation options include tab, mortise, and front/rear mounting styles, with specific requirements for mounting hardware. The product is compatible with various actuation tools, and it is important to note that the latch strength is dependent on the mounting hardware and installation material used.

Suppliers

Company
Product
Description
Supplier Links
Rotolock Butt-Joint Panel Fastening Latch, Side Mount, Standard Receptacle, Steel, Zinc Plate, Bright chromate - R2-0002-02 - Southco
Concordville, PA, United States
Rotolock Butt-Joint Panel Fastening Latch, Side Mount, Standard Receptacle, Steel, Zinc Plate, Bright chromate
R2-0002-02
Rotolock Butt-Joint Panel Fastening Latch, Side Mount, Standard Receptacle, Steel, Zinc Plate, Bright chromate R2-0002-02
Southco’s R2 and R5 Panel Fastening Draw Latches pull together and connect large panels, enabling quick assembly of structures. Combining quick operation, exceptional strength and concealed mounting, R2 and R5 Panel Fastening Draw Latches provide a proven solution for joining panels, and securely closing doors. With less than one full turn of a wrench, panels can be securely joined, or disassembled for service or transport

Southco’s R2 and R5 Panel Fastening Draw Latches pull together and connect large panels, enabling quick assembly of structures. Combining quick operation, exceptional strength and concealed mounting, R2 and R5 Panel Fastening Draw Latches provide a proven solution for joining panels, and securely closing doors. With less than one full turn of a wrench, panels can be securely joined, or disassembled for service or transport

Supplier's Site
Draw Latches - R2-0002-02 - bisco industries
Anaheim, CA, United States
Draw Latches
R2-0002-02
Draw Latches R2-0002-02
Draw Latches

Draw Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number R2-0002-02 R2-0002-02
Product Name Rotolock Butt-Joint Panel Fastening Latch, Side Mount, Standard Receptacle, Steel, Zinc Plate, Bright chromate Draw Latches
Latch Types Draw/Tension Draw/Tension
Unlock Full Specs
to access all available technical data

Similar Products