The PT-T409 is a 7-pin tumbler cam lock designed for security applications. It features a fixed core and is available in keyed alike, keyed differently, or custom key code options. The lock is made from zinc alloy with a chrome-plated finish, ensuring durability. It has a maximum load capacity of 645 N (145 lbf) on the cam. The installation process requires a mounting nut tightened to a maximum of 5 N¬?m (44 in¬?lbf) and includes a cam that must be ordered separately. The PT-T409 is suitable for various door thicknesses, with specific housing lengths and cam styles available to accommodate different applications.
Cam Locks and Lock Plugs
| bisco industries | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | PT-T409 |
| Product Name | Cam Locks and Lock Plugs |
| Material | Steel - Stainless; Steel |