| RS Components, Ltd. | bisco industries | |
|---|---|---|
| Product Category | Handles and Pulls (industrial) | Handles and Pulls (industrial) |
| Product Number | 2270964 | P2-52 |
| Product Name | Drawer Handles & Cabinet Handles | Flush/Low Profile Handles |
| Colors / Finishes Available | Black | |
| Material Description | Plastic | ABS Plastic |
| Height | 0.6693 inches (17 mm) | |
| Handle Length | 5.01 inches (127 mm) |