The P2-52-1 Flush Pull Handle from bisco industries features a low-profile design suitable for lift or pull applications with a single hole mount. It is constructed from black ABS plastic and is available for door thicknesses ranging from 1.4 mm to 1.8 mm (0.055 in to 0.070 in). The handle has a textured matte finish and is designed for snap-in installation. Performance specifications include a maximum static load of 1300 N (300 lbf) for lifting or pulling and 450 N (100 lbf) for pushing or sliding. The handle is rated for flammability according to UL94-HB or UL94-V0 and can operate within a temperature range of -50°C (-60°F) to 60°C (140°F). It is important to note that the maximum load capacity is contingent upon the strength of the door in which it is installed.
Flush/Low Profile Handles
| bisco industries | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | P2-52-1 |
| Product Name | Flush/Low Profile Handles |
| Handle Material | Plastic |