The P1-37 Flush/Low Profile Handle from bisco industries features a low-profile design suitable for lift or pull applications. It is constructed from black ABS plastic for the pull and cup, with zinc-plated steel screws included for installation. The handle has a maximum static load capacity of 1300 N (300 lbf) for lifting/pulling and 450 N (100 lbf) for pushing/sliding. It is rated for a flammability classification of UL94-HB or UL94-V0 and can operate within a temperature range of -50°C (-60°F) to 60°C (140°F). The handle is designed for door thicknesses ranging from 4.8 mm (0.190 in) to 6.3 mm (0.250 in). Installation is straightforward, with a maximum torque requirement of 0.5 N¬?m (5 in¬?lbf) for the mounting screws.
Flush/Low Profile Handles
| bisco industries | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | P1-37 |
| Product Name | Flush/Low Profile Handles |
| Handle Material | Plastic |