The NY-S5-1-15 Quarter-Turn Fastener from bisco industries is designed for quick installation and release, making it suitable for applications requiring efficient assembly and disassembly. It is constructed from polysulfone, a material known for its toughness and impact resistance, and is non-conductive and non-corrosive, enhancing its durability in various environments. The fastener has a maximum operating temperature of 177°C (350°F) and a flammability rating of UL94-V0, indicating its suitability for high-temperature applications. The dimensions include a standoff of 5.0 mm (0.197 inches) and a maximum frame thickness of 17 mm (0.67 inches), accommodating a range of installation scenarios. This fastener is ideal for projects that require reliable performance under demanding conditions.
Quarter-Turn Fasteners
| bisco industries | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | NY-S5-1-15 |
| Product Name | Quarter-Turn Fasteners |