Southco’s DZUS<sup>®</sup> NY-WG Grommets are designed to be used with the NY-CC Plunger range, and together offer a range of reusable, plastic, push/pull rivet like fasteners, with a selection of different sizes, head styles and colours available. The combined fastener is retained in the removeable panel and doesn't require a separate receptacle.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | NY-5G-52-53 | NY-5G-52-53 |
| Product Name | NYLATCH Panel Fastener Gro mmet, 7.9 mm Diameter, 1.6 mm Max Panel Thickness | Panel Fasteners |