Southco Compression Latch, Lift & Turn, No Cup, No Restriction, Non-locking, Stainless Steel, Polished, Bright AA N2-2-100-01-20

Description
Durable construction, simple mechanical action, and consistent pull-up compression provide snug closure for heavy-duty applications in off-highway equipment or industrial equipment. The T-handle provides an ample handhold for end users wearing bulky work gloves, yet folds down for minimal protrusion.A stainless steel version delivers corrosion resistance for harsh environments and higher loads
Request a Quote
Description
Durable construction, simple mechanical action, and consistent pull-up compression provide snug closure for heavy-duty applications in off-highway equipment or industrial equipment. The T-handle provides an ample handhold for end users wearing bulky work gloves, yet folds down for minimal protrusion.A stainless steel version delivers corrosion resistance for harsh environments and higher loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N2-2-100-01-20 Compression Latch from bisco industries is designed for heavy-duty performance with a flush profile when latched. It features an easy grip adjustment and intuitive operation. The latch is available in two finishes: a black powder coat version with an aluminum handle and zinc alloy components, and a stainless steel version with all components made of stainless steel. It has a maximum static load capacity of 1000 N (225 lbf) and provides a compression of 6.4 mm (0.25 in). Installation requires inserting the latch and tightening four mounting nuts, followed by adjusting jam nuts to position the cam correctly. The maximum tightening torque is 20 N¬?m (177 in¬?lbf). This latch is suitable for applications requiring reliable compression and secure closure.

Datasheet Summary
Powered by GS/AI

The N2-2-100-01-20 Compression Latch from bisco industries is designed for heavy-duty performance with a flush profile when latched. It features an easy grip adjustment and intuitive operation. The latch is available in two finishes: a black powder coat version with an aluminum handle and zinc alloy components, and a stainless steel version with all components made of stainless steel. It has a maximum static load capacity of 1000 N (225 lbf) and provides a compression of 6.4 mm (0.25 in). Installation requires inserting the latch and tightening four mounting nuts, followed by adjusting jam nuts to position the cam correctly. The maximum tightening torque is 20 N¬?m (177 in¬?lbf). This latch is suitable for applications requiring reliable compression and secure closure.

Suppliers

Company
Product
Description
Supplier Links
Compression Latch, Lift & Turn, No Cup, No Restriction, Non-locking, Stainless Steel, Polished, Bright AA - N2-2-100-01-20 - Southco
Concordville, PA, United States
Compression Latch, Lift & Turn, No Cup, No Restriction, Non-locking, Stainless Steel, Polished, Bright AA
N2-2-100-01-20
Compression Latch, Lift & Turn, No Cup, No Restriction, Non-locking, Stainless Steel, Polished, Bright AA N2-2-100-01-20
Durable construction, simple mechanical action, and consistent pull-up compression provide snug closure for heavy-duty applications in off-highway equipment or industrial equipment. The T-handle provides an ample handhold for end users wearing bulky work gloves, yet folds down for minimal protrusion.A stainless steel version delivers corrosion resistance for harsh environments and higher loads

Durable construction, simple mechanical action, and consistent pull-up compression provide snug closure for heavy-duty applications in off-highway equipment or industrial equipment. The T-handle provides an ample handhold for end users wearing bulky work gloves, yet folds down for minimal protrusion.A stainless steel version delivers corrosion resistance for harsh environments and higher loads

Supplier's Site
Compression Latches - N2-2-100-01-20 - bisco industries
Anaheim, CA, United States
Compression Latches
N2-2-100-01-20
Compression Latches N2-2-100-01-20
Compression Latches

Compression Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number N2-2-100-01-20 N2-2-100-01-20
Product Name Compression Latch, Lift & Turn, No Cup, No Restriction, Non-locking, Stainless Steel, Polished, Bright AA Compression Latches
Latch Types Compression Compression
Unlock Full Specs
to access all available technical data

Similar Products

Compression Latches - 14-40-13-11 - bisco industries
Specs
Latch Types Compression
View Details
Cam Latches - 01-10-421-10 - bisco industries
Specs
Latch Types Cam
View Details
Flush Cam Latch - 24-20-402-10 - Southco
Specs
Latch Types Cam
Materials Steel; Steel
View Details
2 suppliers