Southco Point Push To Close Latch, Square Housing, Chrome Housing, Chrome Knob MP-05-212-11

Description
When your door or drawer design calls for elegant simplicity, make it a point to choose the new push-to-close Southco Point Latch. Its flush-mount design features a retractable metal pull knob that pops up at the push of a button to provide a consistent grip and a solid feeling of quality in the latch's operation. And the latch can be slammed closed and remain secured regardless of the knob's position – exposed or retracted..
Request a Quote
Description
When your door or drawer design calls for elegant simplicity, make it a point to choose the new push-to-close Southco Point Latch. Its flush-mount design features a retractable metal pull knob that pops up at the push of a button to provide a consistent grip and a solid feeling of quality in the latch's operation. And the latch can be slammed closed and remain secured regardless of the knob's position – exposed or retracted..
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MP-05-212-11 Push To Close Latch is a non-locking latch designed for easy installation with a single, round-hole setup. It features a flush pop-out knob for user-friendly operation and is constructed from corrosion-resistant materials, including a glass-filled nylon housing and zinc alloy components. The latch accommodates door thicknesses ranging from 1.2 mm (0.048 in) to 19 mm (0.75 in) and has a maximum working load of 310 N (70 lbf). It operates effectively within an ambient temperature range of -30°C (-22¬?F) to 60°C (140¬?F) and has a flammability rating of UL94-HB. The maximum tightening torque for the mounting nut is specified at 4.2 N¬?m (37 in¬?lbf). Keepers are sold separately, and the latch is compatible with M5 or No. 10 screws for mounting.

Datasheet Summary
Powered by GS/AI

The MP-05-212-11 Push To Close Latch is a non-locking latch designed for easy installation with a single, round-hole setup. It features a flush pop-out knob for user-friendly operation and is constructed from corrosion-resistant materials, including a glass-filled nylon housing and zinc alloy components. The latch accommodates door thicknesses ranging from 1.2 mm (0.048 in) to 19 mm (0.75 in) and has a maximum working load of 310 N (70 lbf). It operates effectively within an ambient temperature range of -30°C (-22¬?F) to 60°C (140¬?F) and has a flammability rating of UL94-HB. The maximum tightening torque for the mounting nut is specified at 4.2 N¬?m (37 in¬?lbf). Keepers are sold separately, and the latch is compatible with M5 or No. 10 screws for mounting.

Suppliers

Company
Product
Description
Supplier Links
Point Push To Close Latch, Square Housing, Chrome Housing, Chrome Knob - MP-05-212-11 - Southco
Concordville, PA, United States
Point Push To Close Latch, Square Housing, Chrome Housing, Chrome Knob
MP-05-212-11
Point Push To Close Latch, Square Housing, Chrome Housing, Chrome Knob MP-05-212-11
When your door or drawer design calls for elegant simplicity, make it a point to choose the new push-to-close Southco Point Latch. Its flush-mount design features a retractable metal pull knob that pops up at the push of a button to provide a consistent grip and a solid feeling of quality in the latch's operation. And the latch can be slammed closed and remain secured regardless of the knob's position – exposed or retracted..

When your door or drawer design calls for elegant simplicity, make it a point to choose the new push-to-close Southco Point Latch. Its flush-mount design features a retractable metal pull knob that pops up at the push of a button to provide a consistent grip and a solid feeling of quality in the latch's operation. And the latch can be slammed closed and remain secured regardless of the knob's position – exposed or retracted..

Supplier's Site
Push To Close Latches - MP-05-212-11 - bisco industries
Anaheim, CA, United States
Push To Close Latches
MP-05-212-11
Push To Close Latches MP-05-212-11
Push To Close Latches

Push To Close Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number MP-05-212-11 MP-05-212-11
Product Name Point Push To Close Latch, Square Housing, Chrome Housing, Chrome Knob Push To Close Latches
Operation Knob
Unlock Full Specs
to access all available technical data

Similar Products

Swell Latches - 19-92-20 - bisco industries
Specs
Latch Types Swell Latches
View Details
Compression Latches - 14-10-83-11 - bisco industries
Specs
Latch Types Compression
View Details
Compression Latches - 14-T-4 - bisco industries
Specs
Latch Types Compression
View Details
Magnetic Latch, Adhesive Mount, 40 N  Rated Load, Medium Size, Natural - 02-30-121-10 - Southco
Specs
Operation Magnetic
Materials Plastic; Plastic
View Details
3 suppliers