The ME-01-301-70 Swing Action Latch is designed for both mortise and flush mount installations, making it versatile for various applications. It is constructed from marine-grade materials, ensuring corrosion resistance, which is particularly beneficial for offshore environments. The latch features an interior privacy lock with an exterior override option, enhancing security and convenience. It is suitable for thinner doors, accommodating a thickness of 12.7mm (1/2 inch). The lock engine is made of aluminum, while the handles and escutcheons are available in chrome, aluminum, and black finishes. This product is ideal for engineers seeking a reliable and durable latch for marine or similar applications.
Swing Action Latches
| bisco industries | |
|---|---|
| Product Category | Latches |
| Product Number | ME-01-301-70 |
| Product Name | Swing Action Latches |
| Operation | Privacy Knob |