The MA-07-252-02-140 Swing Action Latch from bisco industries is designed for durability and security in various applications. Constructed from marine-grade materials, it is resistant to corrosion, making it suitable for use in harsh environments. The latch features a double spring mechanism that prevents handle sagging and includes an emergency lock override for added security. It offers a privacy lock option and is compatible with a range of handle styles, allowing for customization to fit specific design needs. The latch is designed for doors with a thickness range of 22-30mm (7/8,Äù - 1 3/16,Äù) or 28-37mm (1 1/8,Äù - 1 1/2,Äù). The product is available in various finishes, including chrome and satin, providing aesthetic flexibility for different installations.
Quality and style are the essence of the McCoy Series of entry door locks. They provide a solid feel for actuation and offer a variety of finishes in 100% marine-grade corrosion-resistant materials to present a premium quality look for stylish swinging door installations
Swing Action Latches
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | MA-07-252-02-140 | MA-07-252-02-140 |
| Product Name | McCoy Star Entry Door Latch, Portifino Handle, Privacy Knob, Right Hand Out, 36.5 - 45mm Door Thickness, Chrome with Diamond Brass Accent | Swing Action Latches |
| Latch Types | Entry Door |