The MA-01-520-01-40 Swing Action Latch from bisco industries is designed for durability and security, featuring marine-grade materials to prevent corrosion. It includes a high-end Star Key Lock system with a three-axis six-pin tumbler design, enhancing security against unauthorized access. The latch prevents door lift-off with its hooked locking mechanism, which includes an active locking deadbolt. It offers an interior privacy knob option with an emergency egress feature. The latch is compatible with various handle types and is suitable for door thicknesses ranging from 22mm to 45mm. The product is available in multiple finishes, including chrome and satin, allowing for customization to fit different applications.
Quality and style are the essence of the McCoy Series of entry door locks. They provide a solid feel for actuation and offer a variety of finishes in 100% marine-grade corrosion-resistant materials to present a premium quality look for stylish swinging door installations
Swing Action Latches
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | MA-01-520-01-40 | MA-01-520-01-40 |
| Product Name | McCoy Entry Door Latch, Nova Handle with Privacy Knob, Left Hand In, 22 - 30mm Door Thickness, Diamond Brass | Swing Action Latches |
| Latch Types | Entry Door |