Southco Lock Pins and Receptacles LR-9FL7000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-9FL7000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin's specifications include a nominal diameter of 9/16 inch, with a calculated double shear strength of 23,600 lbf. Additional configurations and sizes are available upon request, making it a versatile option for engineers seeking locking solutions.

Datasheet Summary
Powered by GS/AI

The LR-9FL7000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin's specifications include a nominal diameter of 9/16 inch, with a calculated double shear strength of 23,600 lbf. Additional configurations and sizes are available upon request, making it a versatile option for engineers seeking locking solutions.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-9FL7000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-9FL7000
Lock Pins and Receptacles LR-9FL7000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-9FL7000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Locating Pins - 5LP5040 - Jergens, Inc.
Specs
Design Units Metric
Material 1018 Carbon Steel
View Details
12 in. Size Safety Pin (Type A)|Master File - SLA-SP1200 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 12 inch (305 mm)
View Details
Precision One-touch Clamping Locator - CP741 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details