Southco Lock Pins and Receptacles LR-9DL7000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-9DL7000 is a quick-release pin designed for ease of use with a spring-loaded ball detent mechanism. It is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various environments. The pin features a nominal diameter of 9/16 inch and is available in multiple handle styles, including plain, L-handle, T-handle, and ring handle options. The calculated double shear strength for this pin is 23,600 lbf, making it suitable for applications requiring significant load-bearing capabilities. Additional configurations and sizes can be requested, providing flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The LR-9DL7000 is a quick-release pin designed for ease of use with a spring-loaded ball detent mechanism. It is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various environments. The pin features a nominal diameter of 9/16 inch and is available in multiple handle styles, including plain, L-handle, T-handle, and ring handle options. The calculated double shear strength for this pin is 23,600 lbf, making it suitable for applications requiring significant load-bearing capabilities. Additional configurations and sizes can be requested, providing flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-9DL7000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-9DL7000
Lock Pins and Receptacles LR-9DL7000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-9DL7000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard - 801004CR - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.1875 inch (4.76 mm)
View Details
12 in. Size Safety Pin (Type A)|Master File - SLA-SP1200 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 12 inch (305 mm)
View Details
One-touch Flex Locator Clamper (Hexagon Head) - CP730 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details