Southco Lock Pins and Receptacles LR-8FN3000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-8FN3000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin's specifications include a nominal diameter of 1/4 inch, with a calculated double shear strength of 4,600 lbf. Additional configurations and sizes are available upon request, making it a versatile option for engineers seeking locking solutions.

Datasheet Summary
Powered by GS/AI

The LR-8FN3000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin's specifications include a nominal diameter of 1/4 inch, with a calculated double shear strength of 4,600 lbf. Additional configurations and sizes are available upon request, making it a versatile option for engineers seeking locking solutions.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-8FN3000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-8FN3000
Lock Pins and Receptacles LR-8FN3000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-8FN3000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-215-10ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2150 inch (5.46 mm)
View Details
2 suppliers
Clamping Pin (Standard) - QLPD-X - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Ground Hollow Dowels - Series GD100 - SPIROL
Specs
Pin Type StraightDowel; Ground Hollow Dowel
Bulk/Assorted Package Bulk
Design Units Metric
View Details
6mm Dia. BY 40mm Long 304 Stainless Steel Dowel Pin - MD0007MX0060X040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2362 inch (6 mm)
Length 1.57 inch (40 mm)
Material Stainless
View Details