Southco Lock Pins and Receptacles LR-8FL2000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-8FL2000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The product is available in multiple configurations and sizes, with shear values based on 60% of the ultimate tensile strength of the material. Additional pin configurations and sizes, including metric options, can be requested, making it a versatile choice for engineering projects requiring secure fastening solutions.

Datasheet Summary
Powered by GS/AI

The LR-8FL2000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The product is available in multiple configurations and sizes, with shear values based on 60% of the ultimate tensile strength of the material. Additional pin configurations and sizes, including metric options, can be requested, making it a versatile choice for engineering projects requiring secure fastening solutions.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-8FL2000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-8FL2000
Lock Pins and Receptacles LR-8FL2000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-8FL2000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Stainless Steel Pull Dowels - 31622-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.3752 inch (9.53 mm)
View Details
12 in. Size Safety Pin (Type A)|Master File - SLA-SP1200 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 12 inch (305 mm)
View Details
Heavy Duty Pin Holding Clamps - QCPCS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 1.18 to 1.57 inch (30 to 40 mm)
View Details