The LR series quick-release pins are spring-loaded, corrosion-resistant 300 series stainless steel detent pins for push-to-install, pull-to-remove applications. The LR-7FT4000 is a variant of the T-handle style with a 7/16 inch pin diameter and 0.400 inch grip length, featuring a maximum shear strength of 14,240 lbf based on 60% of the material's ultimate tensile strength. All variants share a 0.159 inch diameter shear pin and a consistent pin length profile across sizes. The pin's outer diameter is 0.496 inch, with a maximum diameter of 0.562 inch at the shoulder. The handle design enables tool-free operation.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LR-7FT4000 |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |