LR Quick-Release Pins are spring-loaded, corrosion-resistant stainless steel detent pins designed for push-to-install, pull-to-remove applications. The LR-7ER2000 part number corresponds to a 7/16 inch diameter pin with a T-handle style and a 2.000 inch grip length. It features a maximum pin size of 0.562 inches, a shear strength of 14,240 lbf, and a nominal diameter tolerance of ±0.010 inches. The pin is manufactured from 300 series stainless steel and has a grip length calculated in thousandth inch increments. The part is compatible with the LR series configuration standards, including shoulder and handle design options specified for styles T, R, L, X, and N.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LR-7ER2000 |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |