The LR-6ER4000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin has a nominal diameter of 3/8 inch and is suitable for applications requiring a calculated double shear strength of 10,440 lbf. Additional configurations and sizes are available upon request, making it a versatile option for engineers seeking lock pins and receptacles.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LR-6ER4000 |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |